Littelfuse, Inc. Fuses 0229.375HXP

Description
375mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
375mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2465-ND - DigiKey
Thief River Falls, MN, United States
375mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

375mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Circuit Protection - Fuses - 0229.375HXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0229.375HXP
Circuit Protection - Fuses 0229.375HXP
FUSE GLASS 375MA 250VAC 125VDC

FUSE GLASS 375MA 250VAC 125VDC

Supplier's Site
Cartridge Fuse, Time Delay, 0.375A, 250V; Blow Characteristic Littelfuse - 26K8180 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.375A, 250V; Blow Characteristic Littelfuse
26K8180
Cartridge Fuse, Time Delay, 0.375A, 250V; Blow Characteristic Littelfuse 26K8180
CARTRIDGE FUSE, TIME DELAY, 0.375A, 250V; Blow Characteristic:Time Delay; Fuse Current:375mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Diameter:4.5mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.375A, 250V; Blow Characteristic:Time Delay; Fuse Current:375mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F2465-ND 0229.375HXP 26K8180
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 0.375A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 0034.1524.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 002445204 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 550 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details