Littelfuse, Inc. Fuses 0229.350MXP

Description
350mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
350mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0229.350MXP-ND - DigiKey
Thief River Falls, MN, United States
350mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

350mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Cartridge Fuse; Blow Characteristic Littelfuse - 42K9449 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse; Blow Characteristic Littelfuse
42K9449
Cartridge Fuse; Blow Characteristic Littelfuse 42K9449
Cartridge Fuse; Blow Characteristic:Time Delay; Fuse Current:350mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:-; Product Range:229 Series; Breaking Capacity Current AC:35A; Fuse Leads:Unleaded RoHS Compliant: Yes

Cartridge Fuse; Blow Characteristic:Time Delay; Fuse Current:350mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:-; Product Range:229 Series; Breaking Capacity Current AC:35A; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Fuse, Antisurge, 2Ag, 350Ma; Blow Characteristic Littelfuse - 25R5221 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Antisurge, 2Ag, 350Ma; Blow Characteristic Littelfuse
25R5221
Fuse, Antisurge, 2Ag, 350Ma; Blow Characteristic Littelfuse 25R5221
FUSE, ANTISURGE, 2AG, 350MA; Blow Characteristic:Time Delay; Fuse Current:350mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:-; Product Range:229 Series; Breaking Capacity Current AC:35A; Approval RoHS Compliant: Yes

FUSE, ANTISURGE, 2AG, 350MA; Blow Characteristic:Time Delay; Fuse Current:350mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:-; Product Range:229 Series; Breaking Capacity Current AC:35A; Approval RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 0229.350MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0229.350MXP
Circuit Protection - Fuses 0229.350MXP
FUSE GLASS 350MA 250VAC 125VDC

FUSE GLASS 350MA 250VAC 125VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0229.350MXP-ND 42K9449 0229.350MXP
Product Name Fuses Cartridge Fuse; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N1.25TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers