Littelfuse, Inc. Fuse, Cartridge, 10A, 5 X 15Mm, Fast Act; Blow Characteristic Littelfuse 0225010.HXP

Description
FUSE, CARTRIDGE, 10A, 5 X 15MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:-; Product Range:225 Series; Breaking Capacity Current AC:500A RoHS Compliant: Yes
Description
FUSE, CARTRIDGE, 10A, 5 X 15MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:-; Product Range:225 Series; Breaking Capacity Current AC:500A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 10A, 5 X 15Mm, Fast Act; Blow Characteristic Littelfuse - 26K8173 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 10A, 5 X 15Mm, Fast Act; Blow Characteristic Littelfuse
26K8173
Fuse, Cartridge, 10A, 5 X 15Mm, Fast Act; Blow Characteristic Littelfuse 26K8173
FUSE, CARTRIDGE, 10A, 5 X 15MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:-; Product Range:225 Series; Breaking Capacity Current AC:500A RoHS Compliant: Yes

FUSE, CARTRIDGE, 10A, 5 X 15MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:-; Product Range:225 Series; Breaking Capacity Current AC:500A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 26K8173
Product Name Fuse, Cartridge, 10A, 5 X 15Mm, Fast Act; Blow Characteristic Littelfuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002625203 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1500 volts
Rated Current 8 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers