Littelfuse, Inc. Fuses 022401.5HXP

Description
1.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet
Description
1.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2443-ND - DigiKey
Thief River Falls, MN, United States
1.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

1.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
022401.5HXP
Circuit Protection - Fuses 022401.5HXP
FUSE GLASS 1.5A 250VAC 125VDC

FUSE GLASS 1.5A 250VAC 125VDC

Supplier's Site
Cartridge Fuse, Fast Acting, 1.5A, 250V; Blow Characteristic Littelfuse - 26K8141 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 1.5A, 250V; Blow Characteristic Littelfuse
26K8141
Cartridge Fuse, Fast Acting, 1.5A, 250V; Blow Characteristic Littelfuse 26K8141
CARTRIDGE FUSE, FAST ACTING, 1.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Diameter:4.7mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 1.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Diameter:4.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F2443-ND 022401.5HXP 26K8141
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 1.5A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
TVS/Fuse/Board Level Protection >> Fuses - TF16AT5.00TTD - LCSC Electronics Technology (HK) Limited
Specs
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts
View Details
2 suppliers