Littelfuse, Inc. 2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse 0224.750MXP

Description
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse
Request a Quote Datasheet
Description
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse - 0224.750MXP - Littelfuse, Inc.
Rosemont, IL, United States
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse
0224.750MXP
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse 0224.750MXP
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse

2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse

Fuses - 0224.750MXP-ND - DigiKey
Thief River Falls, MN, United States
750mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

750mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 0.75A, 250V; Blow Characteristic Littelfuse - 42K9416 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.75A, 250V; Blow Characteristic Littelfuse
42K9416
Cartridge Fuse, Fast Acting, 0.75A, 250V; Blow Characteristic Littelfuse 42K9416
CARTRIDGE FUSE, FAST ACTING, 0.75A, 250V; Blow Characteristic:Fast Acting; Fuse Current:750mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Diameter:4.7mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.75A, 250V; Blow Characteristic:Fast Acting; Fuse Current:750mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Diameter:4.7mm RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
0224.750MXP
Circuit Protection - Fuses 0224.750MXP
FUSE GLASS 750MA 250VAC 125VDC

FUSE GLASS 750MA 250VAC 125VDC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0224.750MXP 0224.750MXP-ND 42K9416 0224.750MXP
Product Name 2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse Fuses Cartridge Fuse, Fast Acting, 0.75A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS UL; CSA RoHS
Features Fast Acting Fast Acting
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002620003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 4 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details