Littelfuse, Inc. 3.15A 250V Circuit Protection Fuse 02173.15HXP

Description
3.15A 250V Fast Fuse, Glass, 5x20mm, Holder Mount Product overview: 02173.15HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02173.15HXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.15A 250V Fast Fuse, Glass, 5x20mm, Holder Mount Product overview: 02173.15HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02173.15HXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.15A 250V Circuit Protection Fuse
139-02173.15HXP
3.15A 250V Circuit Protection Fuse 139-02173.15HXP
3.15A 250V Fast Fuse, Glass, 5x20mm, Holder Mount Product overview: 02173.15HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02173.15HXP can be used for catalog matching and distributor lookup.

3.15A 250V Fast Fuse, Glass, 5x20mm, Holder Mount Product overview: 02173.15HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02173.15HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1361406-02173.15HXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361406-02173.15HXP
Circuit Protection - Fuses 1361406-02173.15HXP
Win Source Part Number: 1361406-02173.15HXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 217 Package: Bulk Product Status: Active Package / Case: 5mm x 20mm Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3.15 A Voltage Rating - AC: 250 V Fuse Type: Cartridge, Glass Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A Melting I²t: 17.72 Approval Agency: BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE DC Cold Resistance: 0.0224 Ohms

Win Source Part Number: 1361406-02173.15HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 217
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 3.15 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I²t: 17.72
Approval Agency: BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE
DC Cold Resistance: 0.0224 Ohms

Buy Now Datasheet
Fuses - F2403-ND - DigiKey
Thief River Falls, MN, United States
3.15A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

3.15A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses 02173.15HXP
FUSE GLASS 3.15A 250VAC 5X20MM

FUSE GLASS 3.15A 250VAC 5X20MM

Supplier's Site
Fuse;Cylinder;Fast Acting;3.15A;Dims 5x20mm;Glass;Cartridge;250VAC;0.022Ohms - 70184095 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;3.15A;Dims 5x20mm;Glass;Cartridge;250VAC;0.022Ohms
70184095
Fuse;Cylinder;Fast Acting;3.15A;Dims 5x20mm;Glass;Cartridge;250VAC;0.022Ohms 70184095
Fuse;Cylinder;Fast Acting;3.15A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.022Ohms

Fuse;Cylinder;Fast Acting;3.15A;Dims 5x20mm;Glass;Cartridge;250VAC;0.022Ohms

Supplier's Site
Cartridge Fuse, Fast Acting, 3.15A, 250V; Blow Characteristic Littelfuse - 26K8024 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 3.15A, 250V; Blow Characteristic Littelfuse
26K8024
Cartridge Fuse, Fast Acting, 3.15A, 250V; Blow Characteristic Littelfuse 26K8024
CARTRIDGE FUSE, FAST ACTING, 3.15A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 3.15A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Fast Act, 3.15A, 250Vac; Blow Characteristic Littelfuse - 18AC0739 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Act, 3.15A, 250Vac; Blow Characteristic Littelfuse
18AC0739
Cartridge Fuse, Fast Act, 3.15A, 250Vac; Blow Characteristic Littelfuse 18AC0739
CARTRIDGE FUSE, FAST ACT, 3.15A, 250VAC; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACT, 3.15A, 250VAC; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-02173.15HXP 1361406-02173.15HXP F2403-ND 02173.15HXP 70184095 26K8024 18AC0739
Product Name 3.15A 250V Circuit Protection Fuse Circuit Protection - Fuses Fuses Circuit Protection - Fuses Fuse;Cylinder;Fast Acting;3.15A;Dims 5x20mm;Glass;Cartridge;250VAC;0.022Ohms Cartridge Fuse, Fast Acting, 3.15A, 250V; Blow Characteristic Littelfuse Cartridge Fuse, Fast Act, 3.15A, 250Vac; Blow Characteristic Littelfuse
Fuse Material Glass Glass Glass; Glass
Approvals / Standards RoHS CSA; BSI; VDE; SEMKO RoHS RoHS
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts
Rated Current 3.15 amps 3.15 amps 3.15 amps 3.15 amps 3.15 amps 3.15 amps
Mounting Requires Holder Replaceable
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details
Fuses - 2019-CCF1N2TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
5 suppliers