Littelfuse, Inc. Fuses 0217001.VXP

Description
1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F6782-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses - 0217001.VXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0217001.VXP
Circuit Protection - Fuses 0217001.VXP
FUSE GLASS 1A 250VAC 5X20MM

FUSE GLASS 1A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 1A, 250V Rohs Compliant Littelfuse - 81AH9445 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 1A, 250V Rohs Compliant Littelfuse
81AH9445
Cartridge Fuse, Fast Acting, 1A, 250V Rohs Compliant Littelfuse 81AH9445
CARTRIDGE FUSE, FAST ACTING, 1A, 250V ROHS COMPLIANT: YES

CARTRIDGE FUSE, FAST ACTING, 1A, 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F6782-ND 0217001.VXP 81AH9445
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 1A, 250V Rohs Compliant Littelfuse
Fuse Type Miniature
Approvals / Standards CSA; BSI; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
TVS/Fuse/Board Level Protection >> Fuses - TF16AT5.00TTD - LCSC Electronics Technology (HK) Limited
Specs
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts
View Details
2 suppliers
Fuses - 002611007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 10 amps
View Details