Littelfuse, Inc. Fuses 0217.800MXP

Description
800mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
800mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1722-ND - DigiKey
Thief River Falls, MN, United States
800mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

800mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuses - 5414369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
5414369
Cartridge Fuses 5414369
Littelfuse 0217.800MXP Cartridge Fuse

Littelfuse 0217.800MXP Cartridge Fuse

Supplier's Site
Cartridge Fuses - 5414369A - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
5414369A
Cartridge Fuses 5414369A
Littelfuse 0217.800MXP Cartridge Fuse

Littelfuse 0217.800MXP Cartridge Fuse

Supplier's Site
Circuit Protection - Fuses 0217.800MXP
FUSE GLASS 800MA 250VAC 5X20MM

FUSE GLASS 800MA 250VAC 5X20MM

Supplier's Site
Fuse, Cartridge, 800Ma, 5X20Mm, Fast Act; Blow Characteristic Littelfuse - 42K9353 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 800Ma, 5X20Mm, Fast Act; Blow Characteristic Littelfuse
42K9353
Fuse, Cartridge, 800Ma, 5X20Mm, Fast Act; Blow Characteristic Littelfuse 42K9353
FUSE, CARTRIDGE, 800mA, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:800mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes

FUSE, CARTRIDGE, 800mA, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:800mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Fast Acting, 0.8A, 250V; Blow Characteristic Littelfuse - 50M5585 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.8A, 250V; Blow Characteristic Littelfuse
50M5585
Cartridge Fuse, Fast Acting, 0.8A, 250V; Blow Characteristic Littelfuse 50M5585
CARTRIDGE FUSE, FAST ACTING, 0.8A, 250V; Blow Characteristic:Fast Acting; Fuse Current:800mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.8A, 250V; Blow Characteristic:Fast Acting; Fuse Current:800mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F1722-ND 5414369 0217.800MXP 42K9353 50M5585
Product Name Fuses Cartridge Fuses Circuit Protection - Fuses Fuse, Cartridge, 800Ma, 5X20Mm, Fast Act; Blow Characteristic Littelfuse Cartridge Fuse, Fast Acting, 0.8A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Telecom Alarm Indicating Fuses - AFN -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Indicating
Rated Current 15 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers