VICFUSE Surface Mount Fuses - VF443

Description
Approval: Recognized Component for Canada and U.S. 0.04A~30A TUV 0.04A~10A (250V) Above 10A Pending Interrupting Rating: 100 amperes at 300VAC 150 amperes at 250VAC 100 amperes at 125VDC Material: Body:Ceramic-tube Cap:Gold plated brass caps Environmental Specification: Operating Temperature:â€"55°C to +125°C with proper derating Vibration: IEC60068-6 (24 cycles of 15 mins each,1-60 Hz at 0.75mm amplitute, 60-2000 Hz at 10g acceleration) Climatic Category:IEC60068-1, -2-1, -2-2, -2-78(â€"40°C to +85°C / 21 days) Moisture Sensitivity Level:J-STD-020, Level 1 Solderability:IEC 60068-2-58 Reistance to Soldering Heat:IEC 60068-2-58
Request a Quote
Description
Approval: Recognized Component for Canada and U.S. 0.04A~30A TUV 0.04A~10A (250V) Above 10A Pending Interrupting Rating: 100 amperes at 300VAC 150 amperes at 250VAC 100 amperes at 125VDC Material: Body:Ceramic-tube Cap:Gold plated brass caps Environmental Specification: Operating Temperature:â€"55°C to +125°C with proper derating Vibration: IEC60068-6 (24 cycles of 15 mins each,1-60 Hz at 0.75mm amplitute, 60-2000 Hz at 10g acceleration) Climatic Category:IEC60068-1, -2-1, -2-2, -2-78(â€"40°C to +85°C / 21 days) Moisture Sensitivity Level:J-STD-020, Level 1 Solderability:IEC 60068-2-58 Reistance to Soldering Heat:IEC 60068-2-58
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Fuses - VF443 -  - VICFUSE
Shenzhen, China
Surface Mount Fuses - VF443
Surface Mount Fuses - VF443
Approval: Recognized Component for Canada and U.S. 0.04A~30A TUV 0.04A~10A (250V) Above 10A Pending Interrupting Rating: 100 amperes at 300VAC 150 amperes at 250VAC 100 amperes at 125VDC Material: Body:Ceramic-tube Cap:Gold plated brass caps Environmental Specification: Operating Temperature:â€"55°C to +125°C with proper derating Vibration: IEC60068-6 (24 cycles of 15 mins each,1-60 Hz at 0.75mm amplitute, 60-2000 Hz at 10g acceleration) Climatic Category:IEC60068-1, -2-1, -2-2, -2-78(â€"40°C to +85°C / 21 days) Moisture Sensitivity Level:J-STD-020, Level 1 Solderability:IEC 60068-2-58 Reistance to Soldering Heat:IEC 60068-2-58

Approval:

Recognized Component for Canada and U.S. 0.04A~30A
TUV 0.04A~10A (250V) Above 10A Pending

Interrupting Rating:
100 amperes at 300VAC
150 amperes at 250VAC
100 amperes at 125VDC

Material:
Body:Ceramic-tube
Cap:Gold plated brass caps

Environmental Specification:

Operating Temperature:â€"55°C to +125°C with proper derating
Vibration: IEC60068-6 (24 cycles of 15 mins each,1-60 Hz at 0.75mm amplitute, 60-2000 Hz at 10g acceleration)
Climatic Category:IEC60068-1, -2-1, -2-2, -2-78(â€"40°C to +85°C / 21 days)
Moisture Sensitivity Level:J-STD-020, Level 1
Solderability:IEC 60068-2-58
Reistance to Soldering Heat:IEC 60068-2-58

Supplier's Site

Technical Specifications

  VICFUSE
Product Category Fuses
Product Name Surface Mount Fuses - VF443
Approvals / Standards RoHS; UL
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - VF452/VF454 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 125 volts
Rated Current 30 amps
View Details
Automotive Fuses & Accessories -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Cartridge Fuses - VF218/VF218-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 16 amps
View Details
Power Fuses General Purpose Fuses - D/D0 Type - DIN fuse -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 200 amps
View Details