Littelfuse, Inc. 5x20mm Fast-Acting Glass Body Cartridge Fuse Designed to IEC Specification 0217.400

Description
5x20mm fast-acting glass body cartridge fuse designed to Designed to International (IEC ) Standards for use globally Meets the IEC 60127-2, Sheet 2 specification for fastacting fuses Available in cartridge or axial lead form RoHS compliant and lead-free
Datasheet
Description
5x20mm fast-acting glass body cartridge fuse designed to Designed to International (IEC ) Standards for use globally Meets the IEC 60127-2, Sheet 2 specification for fastacting fuses Available in cartridge or axial lead form RoHS compliant and lead-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Fast-Acting Glass Body Cartridge Fuse Designed to IEC Specification - 0217.400 - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Fast-Acting Glass Body Cartridge Fuse Designed to IEC Specification
0217.400
5x20mm Fast-Acting Glass Body Cartridge Fuse Designed to IEC Specification 0217.400
5x20mm fast-acting glass body cartridge fuse designed to Designed to International (IEC ) Standards for use globally Meets the IEC 60127-2, Sheet 2 specification for fastacting fuses Available in cartridge or axial lead form RoHS compliant and lead-free

5x20mm fast-acting glass body cartridge fuse designed to Designed to International (IEC ) Standards for use globally Meets the IEC 60127-2, Sheet 2 specification for fastacting fuses Available in cartridge or axial lead form RoHS compliant and lead-free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0217.400
Product Name 5x20mm Fast-Acting Glass Body Cartridge Fuse Designed to IEC Specification
Approvals / Standards CSA; IEC; BSI; VDE; SEMKO
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 25 amps
View Details
Micro Fuses - VF400 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 10 amps
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details