VICFUSE Micro Fuses - VF400

Description
Approval Recognized Component for Canada and U.S. 40mA~10A TUV Pending Interrupting Rating 100 amperes at 400V AC 250V DC Material Base and Cap: Black thermoplastic, UL 94-V0 Round Pins: Copper, Tin-plated Environmental Specification Operating Temperature:-55°C to +125°C Vibration:MIL-STD-20 2G, Method 201(10-55 Hz x 3axis/no load) Salt Spray:MIL-STD-202G, Method 101, Test Condition B (48Hrs) Insulation Resistance:MIL-STD-2 02G, Method 302, Test Condition A(After Opening) 10,000 ohms minimum Resistance to Solder Heat:MIL-STD-202G, Method 210, Test Condition B(10sec,at 260°C) Thermal Shock:MIL-STD-202G, Method 107, Test Condition B(-65°C to +125°C)
Request a Quote
Description
Approval Recognized Component for Canada and U.S. 40mA~10A TUV Pending Interrupting Rating 100 amperes at 400V AC 250V DC Material Base and Cap: Black thermoplastic, UL 94-V0 Round Pins: Copper, Tin-plated Environmental Specification Operating Temperature:-55°C to +125°C Vibration:MIL-STD-20 2G, Method 201(10-55 Hz x 3axis/no load) Salt Spray:MIL-STD-202G, Method 101, Test Condition B (48Hrs) Insulation Resistance:MIL-STD-2 02G, Method 302, Test Condition A(After Opening) 10,000 ohms minimum Resistance to Solder Heat:MIL-STD-202G, Method 210, Test Condition B(10sec,at 260°C) Thermal Shock:MIL-STD-202G, Method 107, Test Condition B(-65°C to +125°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micro Fuses - VF400 -  - VICFUSE
Shenzhen, China
Micro Fuses - VF400
Micro Fuses - VF400
Approval Recognized Component for Canada and U.S. 40mA~10A TUV Pending Interrupting Rating 100 amperes at 400V AC 250V DC Material Base and Cap: Black thermoplastic, UL 94-V0 Round Pins: Copper, Tin-plated Environmental Specification Operating Temperature:-55°C to +125°C Vibration:MIL-STD-20 2G, Method 201(10-55 Hz x 3axis/no load) Salt Spray:MIL-STD-202G, Method 101, Test Condition B (48Hrs) Insulation Resistance:MIL-STD-2 02G, Method 302, Test Condition A(After Opening) 10,000 ohms minimum Resistance to Solder Heat:MIL-STD-202G, Method 210, Test Condition B(10sec,at 260°C) Thermal Shock:MIL-STD-202G, Method 107, Test Condition B(-65°C to +125°C)

Approval

Recognized Component for Canada and U.S. 40mA~10A

TUV Pending

Interrupting Rating

100 amperes at 400V AC

250V DC
Material

Base and Cap: Black thermoplastic, UL 94-V0

Round Pins: Copper, Tin-plated

Environmental Specification

Operating Temperature:-55°C to +125°C

Vibration:MIL-STD-202G, Method 201(10-55 Hz x 3axis/no load)

Salt Spray:MIL-STD-202G, Method 101, Test Condition B (48Hrs)

Insulation Resistance:MIL-STD-202G, Method 302, Test Condition A(After Opening) 10,000 ohms minimum

Resistance to Solder Heat:MIL-STD-202G, Method 210, Test Condition B(10sec,at 260°C)

Thermal Shock:MIL-STD-202G, Method 107, Test Condition B(-65°C to +125°C)

Supplier's Site

Technical Specifications

  VICFUSE
Product Category Fuses
Product Name Micro Fuses - VF400
Approvals / Standards RoHS; UL
Unlock Full Specs
to access all available technical data

Similar Products

Three-Terminal Fuses - VCLM3820 (45A) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 62 volts
Rated Current 45 amps
View Details
Micro Fuses - VF877 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Surface Mount Fuses - VF458 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details