Fast Acting Fuse 250mA 250V Glass Cartridge 5x20mm Product overview: 0217.250MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217.250MXP can be used for catalog matching and distributor lookup.
Littelfuse 0217.250MXP Cartridge Fuse
Littelfuse 0217.250MXP Cartridge Fuse
250mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Win Source Part Number: 997649-0217.250MXP
Category: Circuit Protection>Fuses
Series: 217
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 0.04
DC Cold Resistance: 1.2325 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250 mA
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: F1718,-1024-0217.250
Approval Agency: CCC, CE, CSA, K-MARK, SEMKO, UL, VDE
CARTRIDGE FUSE, FAST ACTING, 0.25A, 250V; Blow Characteristic:Fast Acting; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes
FUSE GLASS 250MA 250VAC 5X20MM
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0217.250MXP | 5414319A | F1718-ND | 997649-0217.250MXP | 42K9348 | 0217.250MXP |
| Product Name | 250mA 250V Circuit Protection Fuse | Cartridge Fuses | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 0.25A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Glass | Glass; Glass | ||||
| Approvals / Standards | RoHS | RoHS | UL; CSA; VDE; SEMKO | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | ||
| Fuse Type | Miniature |