Littelfuse, Inc. 250mA 250V Circuit Protection Fuse 0217.250MXEP

Description
Fast Acting Fuse 250mA 250V Axial 5x20mm Glass Product overview: 0217.250MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217.250MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fast Acting Fuse 250mA 250V Axial 5x20mm Glass Product overview: 0217.250MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217.250MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250mA 250V Circuit Protection Fuse
139-0217.250MXEP
250mA 250V Circuit Protection Fuse 139-0217.250MXEP
Fast Acting Fuse 250mA 250V Axial 5x20mm Glass Product overview: 0217.250MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217.250MXEP can be used for catalog matching and distributor lookup.

Fast Acting Fuse 250mA 250V Axial 5x20mm Glass Product overview: 0217.250MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217.250MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0217.250MXEP-ND - DigiKey
Thief River Falls, MN, United States
250mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

250mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Fuses - 0217.250MXEP - 808107-0217.250MXEP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0217.250MXEP
808107-0217.250MXEP
Fuses - 0217.250MXEP 808107-0217.250MXEP
Manufacturer: Littelfuse Inc. Win Source Part Number: 808107-0217.250MXEP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Glass Voltage Rating - AC: 250V Response Time: Fast Blow Melting I2t: 0.04 Approvals: CCC, CE, CSA, K-MARK, SEMKO, UL, VDE DC Cold Resistance: 1.2325 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" Dia x 0.886" L (6.00mm x 22.50mm) Manufacturer Package: 5mm x 20mm (Axial) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 250mA Breaking Capacity at Rated Voltage: 35A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 808107-0217.250MXEP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Response Time: Fast Blow
Melting I2t: 0.04
Approvals: CCC, CE, CSA, K-MARK, SEMKO, UL, VDE
DC Cold Resistance: 1.2325 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" Dia x 0.886" L (6.00mm x 22.50mm)
Manufacturer Package: 5mm x 20mm (Axial)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250mA
Breaking Capacity at Rated Voltage: 35A

Buy Now
Cartridge Fuse, Fast Acting, 0.25A, 250V; Blow Characteristic Littelfuse - 26K7988 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.25A, 250V; Blow Characteristic Littelfuse
26K7988
Cartridge Fuse, Fast Acting, 0.25A, 250V; Blow Characteristic Littelfuse 26K7988
CARTRIDGE FUSE, FAST ACTING, 0.25A, 250V; Blow Characteristic:Fast Acting; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.25A, 250V; Blow Characteristic:Fast Acting; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0217.250MXEP
FUSE GLASS 250MA 250VAC 5X20MM

FUSE GLASS 250MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0217.250MXEP 0217.250MXEP-ND 808107-0217.250MXEP 26K7988 0217.250MXEP
Product Name 250mA 250V Circuit Protection Fuse Fuses Fuses - 0217.250MXEP Cartridge Fuse, Fast Acting, 0.25A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS UL; CSA; VDE; SEMKO RoHS
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Rated Current 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Fuse Type Miniature
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details
Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 7 amps
View Details
4 suppliers