10A 250V Fast Acting Ceramic Fuse, Axial, 5x20mm Product overview: 0216010.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216010.MXEP can be used for catalog matching and distributor lookup.
10A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000044-0216010.MXEP
Packaging: Bulk
Current Rating: 10A
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 1.5kA
Approvals: CCC, CE, CSA, K-MARK, PSE, SEMKO, UL
Mounting: Through Hole
Family Name: 216
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 154.34
Nominal Cold Resistance: 0.0079 Ohm
Alternative Parts (Cross-Reference): TR2/S501-10A-V ; BK/S501-V-10A ; BK1/S501-10A-V ; BK/S501-10A-V;
Introduction Date: July 02, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
FUSE CERAMIC 10A 250VAC 5X20MM
CARTRIDGE FUSE, FAST ACTING, 10A, 250V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Body Material:Ceramic RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0216010.MXEP | F3604-ND | 1000044-0216010.MXEP | 0216010.MXEP | 26K7961 |
| Product Name | 10A 250V Circuit Protection Fuse | Fuses | Fuses - 0216010.MXEP | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse |
| Approvals / Standards | RoHS | UL; CSA; SEMKO | RoHS | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 10 amps | 10 amps | 10 amps | 10 amps | |
| Fuse Type | Miniature | ||||
| Mounting | Through Hole | Through Hole |