Littelfuse, Inc. Fuses 0216001.HXP

Description
1A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
1A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2366-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

1A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
FUSE CERAMIC 1A 250VAC 5X20MM - 461-0216001.HXP - Utmel Electronic Limited
Hong Kong, China
FUSE CERAMIC 1A 250VAC 5X20MM
461-0216001.HXP
FUSE CERAMIC 1A 250VAC 5X20MM 461-0216001.HXP
FUSE CERAMIC 1A 250VAC 5X20MM

FUSE CERAMIC 1A 250VAC 5X20MM

Supplier's Site
Circuit Protection - Fuses 0216001.HXP
FUSE CERAMIC 1A 250VAC 5X20MM

FUSE CERAMIC 1A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse - 26K7950 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse
26K7950
Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse 26K7950
CARTRIDGE FUSE, FAST ACTING, 1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Cartridge Fuse Material:CeramicRoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Cartridge Fuse Material:CeramicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F2366-ND 461-0216001.HXP 0216001.HXP 26K7950
Product Name Fuses FUSE CERAMIC 1A 250VAC 5X20MM Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS; UL; CSA; VDE; SEMKO
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps 1500 amps 1500 amps
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers