Win Source Part Number: 983599-0216.160MXP
Category: Circuit Protection>Fuses
Series: 216
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 1.5kA
Melting I2t: 0.00576
DC Cold Resistance: 5.349 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Current Rating (Amps): 160 mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -0216.160MXP
Approval Agency: CCC, CE, CSA, SEMKO, UL, VDE
Fuse Miniature Fast Acting 0.16A 250V Holder Cartridge 5 X 20mm Ceramic Bulk CCC/CE/CSA/SEMKO/VDE
160mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
CARTRIDGE FUSE, FAST ACTING, 0.16A, 250V; Blow Characteristic:Fast Acting; Fuse Current:160mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes
FUSE CERAMIC 160MA 250VAC 5X20MM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 983599-0216.160MXP | 139-0216.160MXP | 0216.160MXP-ND | 42K9320 | 0216.160MXP |
| Product Name | Circuit Protection - Fuses | 0.16A 250V Circuit Protection Fuse | Fuses | Cartridge Fuse, Fast Acting, 0.16A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Mounting | Holder | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 0.1600 amps | 0.1600 amps | 0.1600 amps | 0.1600 amps |