Littelfuse, Inc. Fuses 0216.080HXP

Description
80mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
80mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2355-ND - DigiKey
Thief River Falls, MN, United States
80mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

80mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 0.08A, 250V; Blow Characteristic Littelfuse - 26K7928 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.08A, 250V; Blow Characteristic Littelfuse
26K7928
Cartridge Fuse, Fast Acting, 0.08A, 250V; Blow Characteristic Littelfuse 26K7928
CARTRIDGE FUSE, FAST ACTING, 0.08A, 250V; Blow Characteristic:Fast Acting; Fuse Current:80mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.08A, 250V; Blow Characteristic:Fast Acting; Fuse Current:80mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0216.080HXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0216.080HXP
Circuit Protection - Fuses 0216.080HXP
FUSE CERAMIC 80MA 250VAC 5X20MM

FUSE CERAMIC 80MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F2355-ND 26K7928 0216.080HXP
Product Name Fuses Cartridge Fuse, Fast Acting, 0.08A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002625286 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 16 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(D11) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 2000 amps
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers