Littelfuse, Inc. Fuses - 02151.25MXP 02151.25MXP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 808570-02151.25MXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 3.2 Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE DC Cold Resistance: 0.1074 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Manufacturer Package: 5mm x 20mm Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.25A Breaking Capacity at Rated Voltage: 1.5kA
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 808570-02151.25MXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 3.2 Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE DC Cold Resistance: 0.1074 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Manufacturer Package: 5mm x 20mm Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.25A Breaking Capacity at Rated Voltage: 1.5kA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 02151.25MXP - 808570-02151.25MXP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 02151.25MXP
808570-02151.25MXP
Fuses - 02151.25MXP 808570-02151.25MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 808570-02151.25MXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 3.2 Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE DC Cold Resistance: 0.1074 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Manufacturer Package: 5mm x 20mm Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.25A Breaking Capacity at Rated Voltage: 1.5kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 808570-02151.25MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 3.2
Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE
DC Cold Resistance: 0.1074 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Manufacturer Package: 5mm x 20mm
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.25A
Breaking Capacity at Rated Voltage: 1.5kA

Buy Now
Singapore, Singapore
1.25A Circuit Protection Fuse
139-02151.25MXP
1.25A Circuit Protection Fuse 139-02151.25MXP
Time Delay Fuse, 1.25A, 250VAC/VDC, 5x20mm Ceramic Product overview: 02151.25MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02151.25MXP can be used for catalog matching and distributor lookup.

Time Delay Fuse, 1.25A, 250VAC/VDC, 5x20mm Ceramic Product overview: 02151.25MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02151.25MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1702-ND - DigiKey
Thief River Falls, MN, United States
1.25A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

1.25A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Fuse, Cartridge, 1.25A, 5X20Mm, Slo Blo; Blow Characteristic Littelfuse - 42K9313 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 1.25A, 5X20Mm, Slo Blo; Blow Characteristic Littelfuse
42K9313
Fuse, Cartridge, 1.25A, 5X20Mm, Slo Blo; Blow Characteristic Littelfuse 42K9313
FUSE, CARTRIDGE, 1.25A, 5X20MM, SLO BLO; Blow Characteristic:Slow Blow; Fuse Current:1.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Fuse Body Material:Ceramic RoHS Compliant: Yes

FUSE, CARTRIDGE, 1.25A, 5X20MM, SLO BLO; Blow Characteristic:Slow Blow; Fuse Current:1.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Fuse Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Time Delay, 1.25A, 250V; Blow Characteristic Littelfuse - 50M5545 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 1.25A, 250V; Blow Characteristic Littelfuse
50M5545
Cartridge Fuse, Time Delay, 1.25A, 250V; Blow Characteristic Littelfuse 50M5545
CARTRIDGE FUSE, TIME DELAY, 1.25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 1.25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 02151.25MXP
FUSE CERAMIC 1.25A 250VAC 5X20MM

FUSE CERAMIC 1.25A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 808570-02151.25MXP 139-02151.25MXP F1702-ND 42K9313 50M5545 02151.25MXP
Product Name Fuses - 02151.25MXP 1.25A Circuit Protection Fuse Fuses Fuse, Cartridge, 1.25A, 5X20Mm, Slo Blo; Blow Characteristic Littelfuse Cartridge Fuse, Time Delay, 1.25A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Holder
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts
Rated Current 1.25 amps 1.25 amps 1.25 amps 1.25 amps 1.25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details