Littelfuse, Inc. Fuses 021506.3MXF11P

Description
6.3A 250V AC DC Fuse Cartridge, Ceramic Through Hole Radial Bend Cylinder
Request a Quote Datasheet
Description
6.3A 250V AC DC Fuse Cartridge, Ceramic Through Hole Radial Bend Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 021506.3MXF11P-ND - DigiKey
Thief River Falls, MN, United States
6.3A 250V AC DC Fuse Cartridge, Ceramic Through Hole Radial Bend Cylinder

6.3A 250V AC DC Fuse Cartridge, Ceramic Through Hole Radial Bend Cylinder

Buy Now Datasheet
Fuses - 021506.3MXF11P - 802074-021506.3MXF11P - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 021506.3MXF11P
802074-021506.3MXF11P
Fuses - 021506.3MXF11P 802074-021506.3MXF11P
Manufacturer: Littelfuse Inc. Win Source Part Number: 802074-021506.3MXF11 P Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 128.75 Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE DC Cold Resistance: 0.0108 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Manufacturer Package: Radial Bend Cylinder Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 6.3A Breaking Capacity at Rated Voltage: 1.5kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 802074-021506.3MXF11P
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 128.75
Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE
DC Cold Resistance: 0.0108 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Manufacturer Package: Radial Bend Cylinder
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.3A
Breaking Capacity at Rated Voltage: 1.5kA

Buy Now
Singapore, Singapore
6.3A Circuit Protection Fuse
139-021506.3MXF11P
6.3A Circuit Protection Fuse 139-021506.3MXF11P
Fuse 6.3A Product overview: 021506.3MXF11P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021506.3MXF11P can be used for catalog matching and distributor lookup.

Fuse 6.3A Product overview: 021506.3MXF11P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021506.3MXF11P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 021506.3MXF11P
FUSE CERAMIC 6.3A 250VAC RADIAL

FUSE CERAMIC 6.3A 250VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 021506.3MXF11P-ND 802074-021506.3MXF11P 139-021506.3MXF11P 021506.3MXF11P
Product Name Fuses Fuses - 021506.3MXF11P 6.3A Circuit Protection Fuse Circuit Protection - Fuses
Mounting Through Hole Through Hole
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - 8657758 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS; UL
View Details
2 suppliers
Fuses - 002212004 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 50 amps
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details