Littelfuse, Inc. Fuses 0215016.MRET1P

Description
16A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
16A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 18-0215016.MRET1PTR-ND - DigiKey
Thief River Falls, MN, United States
16A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

16A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Fuses - 18-0215016.MRET1PCT-ND - DigiKey
Thief River Falls, MN, United States
16A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

16A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Singapore, Singapore
16A 250V Circuit Protection Fuse
139-0215016.MRET1P
16A 250V Circuit Protection Fuse 139-0215016.MRET1P
Fuse Miniature Slow Blow Acting 16A 250V Axial 5 X 20mm Ceramic T/R CSA/PSE/UL Product overview: 0215016.MRET1P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215016.MRET1P can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 16A 250V Axial 5 X 20mm Ceramic T/R CSA/PSE/UL Product overview: 0215016.MRET1P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215016.MRET1P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0215016.MRET1P - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0215016.MRET1P
Circuit Protection - Fuses 0215016.MRET1P
FUSE CERAMIC 16A 250VAC 5X20MM

FUSE CERAMIC 16A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 18-0215016.MRET1PTR-ND 139-0215016.MRET1P 0215016.MRET1P
Product Name Fuses 16A 250V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole Through Hole
Approvals / Standards CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Circuit Protection Fuse - 139-CCF1N2.5TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Electrical, Specialty Fuses - 486-3428-ND - DigiKey
Specs
Rated Current 6 amps
Rated Breaking Capacity 50000 amps
View Details