Manufacturer: Littelfuse Inc.
Win Source Part Number: 801098-0215010.MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 333.565
Approvals: CE, CSA, KC, PSE, SEMKO, UL, VDE
DC Cold Resistance: 0.0066 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Manufacturer Package: 5mm x 20mm
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A
Breaking Capacity at Rated Voltage: 1.5kA
Littelfuse 0215010.MXP Cartridge Fuse
10A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Time Delay Fuse, 10A, 250VAC/VDC, 5x20mm Ceramic Product overview: 0215010.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215010.MXP can be used for catalog matching and distributor lookup.
FUSE CERAMIC 10A 250VAC 5X20MM
Ceramic Tube Fuse 10A D5xL20mm Fuses ROHS
CARTRIDGE FUSE, TIME DELAY, 10A, 250V; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Cartridge Fuse Material:CeramicRoHS
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 801098-0215010.MXP | 5414741 | F1699-ND | 139-0215010.MXP | 0215010.MXP | 0215010.MXP | 42K9310 |
| Product Name | Fuses - 0215010.MXP | Cartridge Fuses | Fuses | 10A Circuit Protection Fuse | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses | Cartridge Fuse, Time Delay, 10A, 250V; Blow Characteristic Littelfuse |
| Mounting | Holder | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |||
| Rated Current | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps | ||
| Rated Breaking Capacity | 1500 amps | 1500 amps | 1500 amps |