Littelfuse, Inc. Fuses 0215010.HXP

Description
10A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
10A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2669-ND - DigiKey
Thief River Falls, MN, United States
10A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

10A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Singapore, Singapore
10A 250V Circuit Protection Fuse
139-0215010.HXP
10A 250V Circuit Protection Fuse 139-0215010.HXP
10A 250V Time Lag Fuse, 5x20mm Ceramic Axial Product overview: 0215010.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215010.HXP can be used for catalog matching and distributor lookup.

10A 250V Time Lag Fuse, 5x20mm Ceramic Axial Product overview: 0215010.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215010.HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0215010.HXP
FUSE CERAMIC 10A 250VAC 5X20MM

FUSE CERAMIC 10A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 10A, 250V; Blow Characteristic Littelfuse - 26K7637 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 10A, 250V; Blow Characteristic Littelfuse
26K7637
Cartridge Fuse, Time Delay, 10A, 250V; Blow Characteristic Littelfuse 26K7637
CARTRIDGE FUSE, TIME DELAY, 10A, 250V; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Cartridge Fuse Material:CeramicRoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 10A, 250V; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Cartridge Fuse Material:CeramicRoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Time Delay, 10A, 250Vac; Blow Characteristic Littelfuse - 18AC0727 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 10A, 250Vac; Blow Characteristic Littelfuse
18AC0727
Cartridge Fuse, Time Delay, 10A, 250Vac; Blow Characteristic Littelfuse 18AC0727
CARTRIDGE FUSE, TIME DELAY, 10A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 10A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F2669-ND 139-0215010.HXP 0215010.HXP 26K7637 18AC0727
Product Name Fuses 10A 250V Circuit Protection Fuse Circuit Protection - Fuses Cartridge Fuse, Time Delay, 10A, 250V; Blow Characteristic Littelfuse Cartridge Fuse, Time Delay, 10A, 250Vac; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
Fuses - CCF1N10TTE - 1180042-CCF1N10TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 10 amps
View Details
4 suppliers