Littelfuse, Inc. Fuses 021501.6TXP

Description
1.6A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
1.6A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4325-ND - DigiKey
Thief River Falls, MN, United States
1.6A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

1.6A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses - 021501.6TXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
021501.6TXP
Circuit Protection - Fuses 021501.6TXP
FUSE CERAMIC 1.6A 250VAC 5X20MM

FUSE CERAMIC 1.6A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse - 50M5540 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse
50M5540
Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse 50M5540
CARTRIDGE FUSE, TIME DELAY, 1.6A, 250V; Blow Characteristic:Time Delay; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 1.6A, 250V; Blow Characteristic:Time Delay; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4325-ND 021501.6TXP 50M5540
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuses - 004110203 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 40 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers