Littelfuse, Inc. 5x20mm Ceramic Body Single Pigtail Time-Lag Cartridge Fuse 021501.6MXESPP

Description
The 215 SP Series is 5x20mm, ceramic base, time-lag type single pigtail cartridge fuse. It is designed to complement the existing 215 Series traditional pigtail fuses. The 215SP Series fuse has one cap at each terminal side. By doing away with conventional overcapping, 215SP Series is a fuse with a more compact footprint. Designed to International (IEC) Standards for use globally Meets the IEC60127-2, Sheet 5 specification for time-lag fuses Available in axial lead form RoHS compliant and Ph-free
Request a Quote Datasheet
Description
The 215 SP Series is 5x20mm, ceramic base, time-lag type single pigtail cartridge fuse. It is designed to complement the existing 215 Series traditional pigtail fuses. The 215SP Series fuse has one cap at each terminal side. By doing away with conventional overcapping, 215SP Series is a fuse with a more compact footprint. Designed to International (IEC) Standards for use globally Meets the IEC60127-2, Sheet 5 specification for time-lag fuses Available in axial lead form RoHS compliant and Ph-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Ceramic Body Single Pigtail Time-Lag Cartridge Fuse - 021501.6MXESPP - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Ceramic Body Single Pigtail Time-Lag Cartridge Fuse
021501.6MXESPP
5x20mm Ceramic Body Single Pigtail Time-Lag Cartridge Fuse 021501.6MXESPP
The 215 SP Series is 5x20mm, ceramic base, time-lag type single pigtail cartridge fuse. It is designed to complement the existing 215 Series traditional pigtail fuses. The 215SP Series fuse has one cap at each terminal side. By doing away with conventional overcapping, 215SP Series is a fuse with a more compact footprint. Designed to International (IEC) Standards for use globally Meets the IEC60127-2, Sheet 5 specification for time-lag fuses Available in axial lead form RoHS compliant and Ph-free

The 215 SP Series is 5x20mm, ceramic base, time-lag type single pigtail cartridge fuse. It is designed to complement the existing 215 Series traditional pigtail fuses. The 215SP Series fuse has one cap at each terminal side. By doing away with conventional overcapping, 215SP Series is a fuse with a more compact footprint. Designed to International (IEC) Standards for use globally Meets the IEC60127-2, Sheet 5 specification for time-lag fuses Available in axial lead form RoHS compliant and Ph-free

Datasheet
Singapore, Singapore
1.6A 250V Circuit Protection Fuse
139-021501.6MXESPP
1.6A 250V Circuit Protection Fuse 139-021501.6MXESPP
Fuse Miniature Slow Blow Acting 1.6A 250V Axial 5 X 20mm Ceramic Bulk CE/CQC/CSA/KC/PSE/VD E Product overview: 021501.6MXESPP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021501.6MXESPP can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 1.6A 250V Axial 5 X 20mm Ceramic Bulk CE/CQC/CSA/KC/PSE/VDE Product overview: 021501.6MXESPP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021501.6MXESPP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F3582-ND - DigiKey
Thief River Falls, MN, United States
1.6A 250V AC DC Fuse Cartridge, Ceramic Through Hole Radial Bend Cylinder

1.6A 250V AC DC Fuse Cartridge, Ceramic Through Hole Radial Bend Cylinder

Buy Now Datasheet
Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse - 84R9174 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse
84R9174
Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse 84R9174
CARTRIDGE FUSE, TIME DELAY, 1.6A, 250V; Blow Characteristic:Time Delay; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 1.6A, 250V; Blow Characteristic:Time Delay; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 021501.6MXESPP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
021501.6MXESPP
Circuit Protection - Fuses 021501.6MXESPP
FUSE CERAMIC 1.6A 250VAC RADIAL

FUSE CERAMIC 1.6A 250VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 021501.6MXESPP 139-021501.6MXESPP F3582-ND 84R9174 021501.6MXESPP
Product Name 5x20mm Ceramic Body Single Pigtail Time-Lag Cartridge Fuse 1.6A 250V Circuit Protection Fuse Fuses Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Material Ceramic; Ceramic Ceramic
Approvals / Standards RoHS; VDE RoHS CSA; VDE RoHS
Features Time Lag Time Lag
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers