8A 250V AC DC Fuse Cartridge, Ceramic Through Hole Radial Bend Cylinder
Win Source Part Number: 1033549-0215008.MXF1
Category: Circuit Protection>Fuses
Series: 215
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1.5kA
Melting I2t: 209.88
DC Cold Resistance: 0.0092 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: Radial Bend Cylinder
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Alternative Parts (Cross-Reference): BK/GLQ-10; BK/GLR-9; BK/GLR-10; 05200101Z; 38321000000; 38321000410;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
Current Rating (Amps): 8 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 0215008MXF11P,215008
Approval Agency: CE, CSA, KC, PSE, SEMKO, UL, VDE
Axial Lead Cartridge Fuses Product overview: 0215008.MXF11P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215008.MXF11P can be used for catalog matching and distributor lookup.
FUSE CERAMIC 8A 250VAC RADIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0215008.MXF11P-ND | 1033549-0215008.MXF11P | 139-0215008.MXF11P | 0215008.MXF11P |
| Product Name | Fuses | Circuit Protection - Fuses | Circuit Protection Fuse | Circuit Protection - Fuses |
| Mounting | Through Hole | Through Hole | ||
| Approvals / Standards | UL; CSA; VDE; SEMKO | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |