Littelfuse, Inc. Fuses 0215008.HXP

Description
8A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
8A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2668-ND - DigiKey
Thief River Falls, MN, United States
8A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

8A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Time Delay, 8A, 250V; Blow Characteristic Littelfuse - 26K7633 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 8A, 250V; Blow Characteristic Littelfuse
26K7633
Cartridge Fuse, Time Delay, 8A, 250V; Blow Characteristic Littelfuse 26K7633
CARTRIDGE FUSE, TIME DELAY, 8A, 250V; Blow Characteristic:Time Delay; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity:1.5kA @ 250V ACRoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 8A, 250V; Blow Characteristic:Time Delay; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity:1.5kA @ 250V ACRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0215008.HXP
FUSE CERAMIC 8A 250VAC 5X20MM

FUSE CERAMIC 8A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F2668-ND 26K7633 0215008.HXP
Product Name Fuses Cartridge Fuse, Time Delay, 8A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details
Circuit Protection Fuse - 139-CCF1N2TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers