Littelfuse, Inc. Fuses 0215005.TXP

Description
5A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
5A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F6043-ND - DigiKey
Thief River Falls, MN, United States
5A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

5A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses - 0215005.TXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0215005.TXP
Circuit Protection - Fuses 0215005.TXP
FUSE CERAMIC 5A 250VAC 5X20MM

FUSE CERAMIC 5A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse - 50M5538 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse
50M5538
Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse 50M5538
CARTRIDGE FUSE, TIME DELAY, 5A, 250V; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity:1.5kA @ 250V ACRoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 5A, 250V; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity:1.5kA @ 250V ACRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F6043-ND 0215005.TXP 50M5538
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers