Littelfuse, Inc. Fuses 0215.315MXEP

Description
315mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
315mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4605-ND - DigiKey
Thief River Falls, MN, United States
315mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

315mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Time Delay, 0.315A, 250V; Blow Characteristic Littelfuse - 26K7614 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.315A, 250V; Blow Characteristic Littelfuse
26K7614
Cartridge Fuse, Time Delay, 0.315A, 250V; Blow Characteristic Littelfuse 26K7614
CARTRIDGE FUSE, TIME DELAY, 0.315A, 250V; Blow Characteristic:Time Delay; Fuse Current:315mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Fuse Leads:Leaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.315A, 250V; Blow Characteristic:Time Delay; Fuse Current:315mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0215.315MXEP
FUSE CERAMIC 315MA 250VAC 5X20MM

FUSE CERAMIC 315MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F4605-ND 26K7614 0215.315MXEP
Product Name Fuses Cartridge Fuse, Time Delay, 0.315A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N0.5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers