Littelfuse, Inc. 5x20mm Time Lag Surge Withstand Glass Body Cartridge Fuse Designed to IEC Specification 0213.315

Description
The 213 Series is a 5x20mm time-lag, surge-withstand, glass body cartridge fuse that is designed to IEC specifications. Conforms to EN/IEC/K/J 60127-1 and EN/IEC/K/J 60127-2 Available in cartridge and axial lead form Meets the IEC 60127-2, Sheet 3 specification for time-Lag fuses Lead-free and RoHS compliant Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248- 14 Conforms to GB 9364.1 and GB 9364.2 CE Mark indicates compliance with Low-Voltage and RoHS Directives.
Datasheet
Description
The 213 Series is a 5x20mm time-lag, surge-withstand, glass body cartridge fuse that is designed to IEC specifications. Conforms to EN/IEC/K/J 60127-1 and EN/IEC/K/J 60127-2 Available in cartridge and axial lead form Meets the IEC 60127-2, Sheet 3 specification for time-Lag fuses Lead-free and RoHS compliant Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248- 14 Conforms to GB 9364.1 and GB 9364.2 CE Mark indicates compliance with Low-Voltage and RoHS Directives.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Time Lag Surge Withstand Glass Body Cartridge Fuse Designed to IEC Specification - 0213.315 - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Time Lag Surge Withstand Glass Body Cartridge Fuse Designed to IEC Specification
0213.315
5x20mm Time Lag Surge Withstand Glass Body Cartridge Fuse Designed to IEC Specification 0213.315
The 213 Series is a 5x20mm time-lag, surge-withstand, glass body cartridge fuse that is designed to IEC specifications. Conforms to EN/IEC/K/J 60127-1 and EN/IEC/K/J 60127-2 Available in cartridge and axial lead form Meets the IEC 60127-2, Sheet 3 specification for time-Lag fuses Lead-free and RoHS compliant Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248- 14 Conforms to GB 9364.1 and GB 9364.2 CE Mark indicates compliance with Low-Voltage and RoHS Directives.

The 213 Series is a 5x20mm time-lag, surge-withstand, glass body cartridge fuse that is designed to IEC specifications. Conforms to EN/IEC/K/J 60127-1 and EN/IEC/K/J 60127-2 Available in cartridge and axial lead form Meets the IEC 60127-2, Sheet 3 specification for time-Lag fuses Lead-free and RoHS compliant Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248- 14 Conforms to GB 9364.1 and GB 9364.2 CE Mark indicates compliance with Low-Voltage and RoHS Directives.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0213.315
Product Name 5x20mm Time Lag Surge Withstand Glass Body Cartridge Fuse Designed to IEC Specification
Approvals / Standards CSA; BSI; VDE; SEMKO
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 004110432 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 80 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details