TE Connectivity Street Lighting Fuse Boxes A60280-000

Description
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Series Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 2 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 2.5 Door Height (MM) : 350 Door Width (MM) : 100 Pole Diameter (MM) : 120 Industry Standards IP Rating : IP54 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Product Availability : Americas, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia Product Type Features Cable Cross-Section Detail (MMSQ) : 2 x 24 x 1.5-2.5 Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range (DEGC) : -25 - 55
Request a Quote Datasheet
Description
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Series Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 2 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 2.5 Door Height (MM) : 350 Door Width (MM) : 100 Pole Diameter (MM) : 120 Industry Standards IP Rating : IP54 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Product Availability : Americas, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia Product Type Features Cable Cross-Section Detail (MMSQ) : 2 x 24 x 1.5-2.5 Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range (DEGC) : -25 - 55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - A60280-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
A60280-000
Street Lighting Fuse Boxes A60280-000
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Series Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 2 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 2.5 Door Height (MM) : 350 Door Width (MM) : 100 Pole Diameter (MM) : 120 Industry Standards IP Rating : IP54 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Product Availability : Americas, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia Product Type Features Cable Cross-Section Detail (MMSQ) : 2 x 24 x 1.5-2.5 Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range (DEGC) : -25 - 55

Body Features


  • Cover Color : Gray

Configuration Features


  • Feeder Cable Terminal Type : Series
  • Number of Luminaire Cables (Max) : 2
  • Number of Underground Cables (Max) : 2

Dimensions


  • Compatible Cable Cross-Section (Max) (MMSQ) : 2.5
  • Door Height (MM) : 350
  • Door Width (MM) : 100
  • Pole Diameter (MM) : 120

Industry Standards


  • IP Rating : IP54

Operation/Application


  • Power Component Application Type : Inside Poles & Outdoors
  • UV-Stabilized : Yes

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1

Product Availability


  • Product Availability : Americas, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Cable Cross-Section Detail (MMSQ) : 2 x 24 x 1.5-2.5
  • Street Lighting Product Type : Street Lighting Fuse Box

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 55
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number A60280-000
Product Name Street Lighting Fuse Boxes
Operating Temperature -13 to 131 F (-25 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 343216-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - EL5990-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - D25535-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
View Details