Body Features Cover Color : Gray
Configuration Features Number of Fuses : 0 Number of Luminaire Cables (Max) : 4 Number of Underground Cables (Max) : 3 Pinning : L, N, PE Wires per Cable (Max) : 3
Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 10 Door Height (MM) : 350, 300, 280, 270 Door Width (MM) : 90, 100, 85 Pole Diameter (MM) : 115, 104, 110, 120, 116
Electrical Characteristics Voltage Rating (V) : 400
Industry Standards Compatible With Approved Standards Products : VDE 0660-505 IP Rating : IP54
Operation/Applicatio
n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes
Other Street Lighting Fuse Box Options : None
Packaging Features Packaging Method : Carton Packaging Quantity : 1
Product Availability Product Availability : China, Asia, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa
Product Type Features Street Lighting Product Type : Street Lighting Fuse Box
Usage Conditions Operating Temperature Range : -25 - 55 DEGC [-13 - 131 DEGF ]
Body Features
Configuration Features
- Number of Fuses : 0
- Number of Luminaire Cables (Max) : 4
- Number of Underground Cables (Max) : 3
- Pinning : L, N, PE
- Wires per Cable (Max) : 3
Dimensions
- Compatible Cable Cross-Section (Max) (MMSQ) : 10
- Door Height (MM) : 350, 300, 280, 270
- Door Width (MM) : 90, 100, 85
- Pole Diameter (MM) : 115, 104, 110, 120, 116
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : VDE 0660-505
- IP Rating : IP54
Operation/Application
- Power Component Application Type : Inside Poles & Outdoors
- UV-Stabilized : Yes
Other
- Street Lighting Fuse Box Options : None
Packaging Features
- Packaging Method : Carton
- Packaging Quantity : 1
Product Availability
- Product Availability : China, Asia, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa
Product Type Features
- Street Lighting Product Type : Street Lighting Fuse Box
Usage Conditions
- Operating Temperature Range : -25 - 55 DEGC [-13 - 131 DEGF ]