Lite-On Electronics, Inc. LED Indication - Discrete - LTW-C191DS LTW-C191DS

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 724832-LTW-C191DS Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Reference case: SMD0603 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 724832-LTW-C191DS Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Reference case: SMD0603 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-C191DS
724832-LTW-C191DS
LED Indication - Discrete - LTW-C191DS 724832-LTW-C191DS
Manufacturer: Lite-On Inc. Win Source Part Number: 724832-LTW-C191DS Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Reference case: SMD0603 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 724832-LTW-C191DS
Manufacturer Homepage: www.liteon.com.tw/databook/default.htm
Reference case: SMD0603
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 724832-LTW-C191DS
Product Name LED Indication - Discrete - LTW-C191DS
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Circular high-brightness LED lamp - SLI-570U2T - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Red; Transparent Colorless
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers