Manufacturer: Lite-On Inc.
Win Source Part Number: 1209447-LTST-S110KSK
Categories: Optoelectronics
Manufacturer Homepage: www.liteon.com.tw/da
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
LED YELLOW CLEAR CHIP SMD
LED YELLOW CLEAR CHIP SMD
LED Indication - Discrete
Standard LEDs - SMD Yellow Clear 587nm
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1209447-LTST-S110KSKT | 160-LTST-S110KSKTDKR-ND | LTST-S110KSKT |
| Product Name | LED Indication - Discrete - LTST-S110KSKT | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 1204 (3210 Metric) | ||
| LED Type | Yellow | ||
| Peak Wavelength | 588 nm (5880 Å) | ||
| Viewing Angle | 130 degrees |