Manufacturer: Lite-On Inc.
Win Source Part Number: 924590-LTST-M670TBKT
Features: Blue 470nm LED Indication - Discrete 3.3V 2-SMD, J-Lead
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LTST-M670
Categories: Optoelectronics
Case / Package: 2-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000
Blue LED SMD PLCC2 3020 465nm 140mcd
Blue LED SMD PLCC2 3020 465nm 140mcd
Blue LED SMD PLCC2 3020 465nm 140mcd
LED BLUE CLEAR 2PLCC SMD
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, J-Lead
LED BLUE CLEAR 2PLCC SMD
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 924590-LTST-M670TBKT | 1278442P | 1278442 | 160-LTST-M670TBKTDKR-ND |
| Product Name | LED Indication - Discrete - LTST-M670TBKT | LEDs | LEDs | LED Indication - Discrete |
| Forward Voltage | 3.8 volts | 3.3 volts | ||
| LED Package: | 2.7 x 2 x 1.3mm | 2-SMD, J-Lead | ||
| LED Type | Blue; Clear | Blue | ||
| Peak Wavelength | 475 nm (4750 Å) | 468 nm (4680 Å) |