Micropac Industries, Inc. LED Emitter 62074-001

Description
The 62074 Light Emitting Diodes are designed to interface with multimode fibers from 50/125 to 200/230 microns. These LED’s convert electrical current into optical power that can be used in fiber optic communication. This series provides high irradiance and is mounted on a TO-46 header with metal protective cap. Available binned to customer specifications and/or screened to MIL-PRF-19500. Features: · Hermetically Sealed · High Radiant Output for Fiber Optic Applications · High Speed
Description
The 62074 Light Emitting Diodes are designed to interface with multimode fibers from 50/125 to 200/230 microns. These LED’s convert electrical current into optical power that can be used in fiber optic communication. This series provides high irradiance and is mounted on a TO-46 header with metal protective cap. Available binned to customer specifications and/or screened to MIL-PRF-19500. Features: · Hermetically Sealed · High Radiant Output for Fiber Optic Applications · High Speed

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
LED Emitter
62074-001
LED Emitter 62074-001
The 62074 Light Emitting Diodes are designed to interface with multimode fibers from 50/125 to 200/230 microns. These LED’s convert electrical current into optical power that can be used in fiber optic communication. This series provides high irradiance and is mounted on a TO-46 header with metal protective cap. Available binned to customer specifications and/or screened to MIL-PRF-19500. Features: · Hermetically Sealed · High Radiant Output for Fiber Optic Applications · High Speed

The 62074 Light Emitting Diodes are designed to interface with multimode fibers from 50/125 to 200/230 microns. These
LED’s convert electrical current into optical power that can be used in fiber optic communication. This series provides high irradiance and is mounted on a TO-46 header with metal protective cap. Available binned to customer specifications and/or screened to MIL-PRF-19500.

Features:
· Hermetically Sealed
· High Radiant Output for Fiber Optic Applications
· High Speed

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 62074-001
Product Name LED Emitter
LED Package: TO-46
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 0.1500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
View Details
LED White Lighting - 1416-L128-2790SA35A00B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details