Lite-On USA International Inc. LED Indication - Discrete LTST-C230CKT

Description
Red 638nm LED Indication - Discrete 1.8V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Red 638nm LED Indication - Discrete 1.8V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1186-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1186-1-ND
LED Indication - Discrete 160-1186-1-ND
Red 638nm LED Indication - Discrete 1.8V 1206 (3216 Metric)

Red 638nm LED Indication - Discrete 1.8V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1186-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1186-2-ND
LED Indication - Discrete 160-1186-2-ND
Red 638nm LED Indication - Discrete 1.8V 1206 (3216 Metric)

Red 638nm LED Indication - Discrete 1.8V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1186-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1186-6-ND
LED Indication - Discrete 160-1186-6-ND
Red 638nm LED Indication - Discrete 1.8V 1206 (3216 Metric)

Red 638nm LED Indication - Discrete 1.8V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C230CKT
020722-LTST-C230CKT
LED Indication - Discrete - LTST-C230CKT 020722-LTST-C230CKT
Manufacturer: Lite-On Inc. Win Source Part Number: 020722-LTST-C230CKT Packaging: Reel - TR Color: Red Mounting: Surface Mount, Bottom Entry Forward Voltage: 1.8V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 25mcd Lens Style/Size: Rectangle with Flat Top, 1.49mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 638nm Wavelength - Peak: 660nm Height (Max): 1.10mm Categories: Optoelectronics Status: Active Case / Package: Chip LED

Manufacturer: Lite-On Inc.
Win Source Part Number: 020722-LTST-C230CKT
Packaging: Reel - TR
Color: Red
Mounting: Surface Mount, Bottom Entry
Forward Voltage: 1.8V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 25mcd
Lens Style/Size: Rectangle with Flat Top, 1.49mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 638nm
Wavelength - Peak: 660nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C230CKT
Standard LEDs - SMD LTST-C230CKT
Standard LEDs - SMD Red Clear 638nm

Standard LEDs - SMD Red Clear 638nm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1186-1-ND 020722-LTST-C230CKT LTST-C230CKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C230CKT Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type Red Red; Red
Peak Wavelength 660 nm (6600 Å) 638 nm (6380 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 40 degrees
View Details