Manufacturer: Lite-On Inc.
Win Source Part Number: 1064410-LTST-C19FD1W
Packaging: Reel - TR
Color: Blue, Green, Orange
Mounting: SMD (SMT)
Configuration: Common Anode
Forward Voltage: 3.5V Blue, 3.5V Green, 2V Orange
Viewing Angle: 130°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 104mcd Blue, 261mcd Green, 113mcd Orange
Lens Style/Size: Rectangle with Flat Top
Current - Test: 20mA Blue, 20mA Green, 20mA Orange
Wavelength - Dominant: 470nm Blue, 525nm Green, 605nm Orange
Wavelength - Peak: 468nm Blue, 520nm Green, 611nm Orange
Height (Max): 0.55mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Blue/Orange/Green LED SMD 470/525/605nm
Blue/Orange/Green LED SMD 470/525/605nm
Blue/Orange/Green LED SMD 470/525/605nm
Blue, Green, Orange 470nm Blue, 525nm Green, 605nm Orange LED Indication - Discrete 3.5V Blue, 3.5V Green, 2V Orange 4-SMD, No Lead
Blue, Green, Orange 470nm Blue, 525nm Green, 605nm Orange LED Indication - Discrete 3.5V Blue, 3.5V Green, 2V Orange 4-SMD, No Lead
Blue, Green, Orange 470nm Blue, 525nm Green, 605nm Orange LED Indication - Discrete 3.5V Blue, 3.5V Green, 2V Orange 4-SMD, No Lead
Standard LEDs - SMD RGB Diffused
20mA 雾状白透镜 -20°C~+80°C Common anode Orange,Emerald,Blue 130° SMD,1.6x2mm Light Emitting Diodes (LED) ROHS
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1064410-LTST-C19FD1WT | 1278418 | 1278418P | 160-2022-6-ND | LTST-C19FD1WT | LTST-C19FD1WT |
| Product Name | LED Indication - Discrete - LTST-C19FD1WT | LEDs | LEDs | LED Indication - Discrete | Standard LEDs - SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Type | Orange; Green; Blue; Multi-Colored; Blue, Green, Orange | Orange; Green; Blue; White; Blue, green, orange | Orange; Green; Blue | Orange; Blue; Orange,Emerald,Blue | ||
| Peak Wavelength | 470 nm (4700 Å) | 470 to 605 nm (4700 to 6050 Å) | 468 to 611 nm (4680 to 6110 Å) | 470 nm (4700 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | ||
| Forward Voltage | 3.5 volts | 2.4 volts | 2 to 3.5 volts | 3.5 volts | ||
| Lens Type | Flat Lens | Flat Lens |