Lite-On USA International Inc. LED Indication - Discrete LTST-C193TGKT-5A

Description
Green 528nm LED Indication - Discrete 2.8V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 528nm LED Indication - Discrete 2.8V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1832-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1832-2-ND
LED Indication - Discrete 160-1832-2-ND
Green 528nm LED Indication - Discrete 2.8V 0603 (1608 Metric)

Green 528nm LED Indication - Discrete 2.8V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1832-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1832-1-ND
LED Indication - Discrete 160-1832-1-ND
Green 528nm LED Indication - Discrete 2.8V 0603 (1608 Metric)

Green 528nm LED Indication - Discrete 2.8V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1832-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1832-6-ND
LED Indication - Discrete 160-1832-6-ND
Green 528nm LED Indication - Discrete 2.8V 0603 (1608 Metric)

Green 528nm LED Indication - Discrete 2.8V 0603 (1608 Metric)

Buy Now Datasheet
LEDs - 6921063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C193TGKT-5A LED

Lite-On LTST-C193TGKT-5A LED

Supplier's Site
LEDs - 6921063P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C193TGKT-5A LED

Lite-On LTST-C193TGKT-5A LED

Supplier's Site
LEDs - 1689749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C193TGKT-5A LED

Lite-On LTST-C193TGKT-5A LED

Supplier's Site
LED Indication - Discrete - LTST-C193TGKT-5A - 020717-LTST-C193TGKT-5A - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C193TGKT-5A
020717-LTST-C193TGKT-5A
LED Indication - Discrete - LTST-C193TGKT-5A 020717-LTST-C193TGKT-5A
Manufacturer: Lite-On Inc. Win Source Part Number: 020717-LTST-C193TGKT -5A Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.8V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 154mcd Lens Style/Size: Rectangle with Flat Top, 1.15mm x 0.80mm Current - Test: 5mA Wavelength - Dominant: 528nm Wavelength - Peak: 525nm Height (Max): 0.45mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 020717-LTST-C193TGKT-5A
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.8V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 154mcd
Lens Style/Size: Rectangle with Flat Top, 1.15mm x 0.80mm
Current - Test: 5mA
Wavelength - Dominant: 528nm
Wavelength - Peak: 525nm
Height (Max): 0.45mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-C193TGKT-5A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-C193TGKT-5A
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-C193TGKT-5A
5mA 154mcd 无色透明透镜 -20°C~+80°C 520nm~535nm Emerald 130° 76mW 2.8V 0603 Light Emitting Diodes (LED) ROHS

5mA 154mcd 无色透明透镜 -20°C~+80°C 520nm~535nm Emerald 130° 76mW 2.8V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C193TGKT-5A
Standard LEDs - SMD LTST-C193TGKT-5A
Standard LEDs - SMD Green 525nm 90mcd 5mA

Standard LEDs - SMD Green 525nm 90mcd 5mA

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1832-2-ND 6921063 6921063P 020717-LTST-C193TGKT-5A LTST-C193TGKT-5A LTST-C193TGKT-5A
Product Name LED Indication - Discrete LEDs LEDs LED Indication - Discrete - LTST-C193TGKT-5A Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD
LED Package: 0603 (1608 Metric) 1.6 x 0.8mm
LED Type Green Green; Clear Green; Green Emerald
Peak Wavelength 525 nm (5250 Å) 535 nm (5350 Å) 528 nm (5280 Å) 520 to 535 nm (5200 to 5350 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees
Luminous Intensity 154 milliCandela 280 milliCandela 154 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2.2X1.4MM BLUE SMD LED - AA2214QBS/G - Kingbright Corporation
Specs
LED Package: PLCC SMD-2.2X1.4mm
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details