Lite-On USA International Inc. LEDs LTST-C171TBKT

Description
Lite-On LTST-C171TBKT LED
Request a Quote Datasheet
Description
Lite-On LTST-C171TBKT LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 6920953P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C171TBKT LED

Lite-On LTST-C171TBKT LED

Supplier's Site
LEDs - 1689728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C171TBKT LED

Lite-On LTST-C171TBKT LED

Supplier's Site
LED Indication - Discrete - 160-1645-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1645-2-ND
LED Indication - Discrete 160-1645-2-ND
Blue 470nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1645-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1645-6-ND
LED Indication - Discrete 160-1645-6-ND
Blue 470nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1645-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1645-1-ND
LED Indication - Discrete 160-1645-1-ND
Blue 470nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - LTST-C171TBKT - 126904-LTST-C171TBKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C171TBKT
126904-LTST-C171TBKT
LED Indication - Discrete - LTST-C171TBKT 126904-LTST-C171TBKT
Manufacturer: Lite-On Inc. Win Source Part Number: 126904-LTST-C171TBKT Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.3V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 104mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 468nm Height (Max): 0.80mm Categories: Optoelectronics Status: Active Dimension: 2.00mm L x 1.25mm W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 126904-LTST-C171TBKT
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.3V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 104mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Active
Dimension: 2.00mm L x 1.25mm W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C171TBKT
Standard LEDs - SMD LTST-C171TBKT
Standard LEDs - SMD Blue Clear 466nm

Standard LEDs - SMD Blue Clear 466nm

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-C171TBKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-C171TBKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-C171TBKT
20mA 104mcd 无色透明透镜 -20°C~+80°C 465nm~475nm Blue 130° 76mW 3.3V 0805 Light Emitting Diodes (LED) ROHS

20mA 104mcd 无色透明透镜 -20°C~+80°C 465nm~475nm Blue 130° 76mW 3.3V 0805 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 6920953P 1689728 160-1645-2-ND 126904-LTST-C171TBKT LTST-C171TBKT LTST-C171TBKT
Product Name LEDs LEDs LED Indication - Discrete LED Indication - Discrete - LTST-C171TBKT Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
Forward Voltage 3.8 volts 3.3 volts 3.3 volts 3.3 volts
LED Package: 2 x 1.25mm 0805 (2012 Metric)
LED Type Blue; Clear Blue Blue; Blue Blue; Blue
Peak Wavelength 475 nm (4750 Å) 468 nm (4680 Å) 470 nm (4700 Å) 465 to 475 nm (4650 to 4750 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
SOT 23 RED SMD LED - AM23EC-F - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: SOT-23 SMD LED
LED Type Red
Peak Wavelength 617 nm (6170 Å)
View Details
3 suppliers