Micropac Industries, Inc. LED Emitter 62004-003

Description
Commercial Hermetic Component
Description
Commercial Hermetic Component

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
LED Emitter
62004-003
LED Emitter 62004-003
Commercial Hermetic Component

Commercial Hermetic Component

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 62004-003
Product Name LED Emitter
LED Package: .080" Coaxial
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 30 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details