Lite-On Electronics, Inc. LED Indication - Discrete LTST-C171KYKT

Description
Amber 592nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Amber 592nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1429-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1429-2-ND
LED Indication - Discrete 160-1429-2-ND
Amber 592nm LED Indication - Discrete 2V 0805 (2012 Metric)

Amber 592nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C171KYKT
1064404-LTST-C171KYKT
LED Indication - Discrete - LTST-C171KYKT 1064404-LTST-C171KYKT
Manufacturer: Lite-On Inc. Win Source Part Number: 1064404-LTST-C171KYK T Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 50mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 592nm Wavelength - Peak: 595nm Height (Max): 0.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064404-LTST-C171KYKT
Packaging: Reel - TR
Color: Amber
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 50mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 592nm
Wavelength - Peak: 595nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1429-2-ND 1064404-LTST-C171KYKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C171KYKT
LED Package: 0805 (2012 Metric)
LED Type Amber Amber
Peak Wavelength 595 nm (5950 Å) 592 nm (5920 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details