Manufacturer: Lite-On Inc.
Win Source Part Number: 020702-LTST-C170TBKT
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.3V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 104mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Dimension: 2.00mm L x 1.25mm W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Blue 470nm LED Indication - Discrete 3.3V 0805 (2012 Metric)
Blue 470nm LED Indication - Discrete 3.3V 0805 (2012 Metric)
Blue 470nm LED Indication - Discrete 3.3V 0805 (2012 Metric)
Standard LEDs - SMD Blue Clear 466nm
20mA 104mcd 无色透明透镜 -20°C~+80°C 465nm~475nm Blue 130° 76mW 3.3V 0805 Light Emitting Diodes (LED) ROHS
Blue 2 x 1.25 x 1.1 mm 130° Water Clear 112 mcd 3.8 V LED Surface Mount
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 020702-LTST-C170TBKT | 160-1579-6-ND | 6920913 | 6920913P | LTST-C170TBKT | LTST-C170TBKT | 456-LTST-C170TBKT |
| Product Name | LED Indication - Discrete - LTST-C170TBKT | LED Indication - Discrete | LEDs | LEDs | Standard LEDs - SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Blue 2 x 1.25 x 1.1 mm 130° Water Clear 112 mcd 3.8 V LED Surface Mount |
| LED Type | Blue; Blue | Blue | Blue; Clear | Blue; Blue | Blue; Blue | ||
| Peak Wavelength | 470 nm (4700 Å) | 468 nm (4680 Å) | 475 nm (4750 Å) | 465 to 475 nm (4650 to 4750 Å) | 468 nm (4680 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | 130 degrees | ||
| Forward Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| Lens Type | Flat Lens | Flat Lens | Flat Lens |