Manufacturer: Lite-On Inc.
Win Source Part Number: 020701-LTST-C170KFKT
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 90mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 611nm
Height (Max): 1.10mm
Family Name: LTST-C170KFKT
Categories: Optoelectronics
Status: Active
Dimension: 2.00mm L x 1.25mm W
Alternative Parts (Cross-Reference): 17-215/S2C-AQ1R2B/3T
Introduction Date: January 20, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Orange 605nm LED Indication - Discrete 2V 0805 (2012 Metric)
Orange 605nm LED Indication - Discrete 2V 0805 (2012 Metric)
Orange 605nm LED Indication - Discrete 2V 0805 (2012 Metric)
Orange 2 x 1.25 x 1.1 mm 130° Water Clear 60 mcd 2 V LED Surface Mount
Standard LEDs - SMD Orange Clear 605nm
20mA 90mcd 无色透明透镜 -55°C~+85°C 605nm Orange 130° 75mW 2V 0805 Light Emitting Diodes (LED) ROHS
| Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 020701-LTST-C170KFKT | 160-1413-1-ND | 456-LTST-C170KFKT | LTST-C170KFKT | LTST-C170KFKT |
| Product Name | LED Indication - Discrete - LTST-C170KFKT | LED Indication - Discrete | Orange 2 x 1.25 x 1.1 mm 130° Water Clear 60 mcd 2 V LED Surface Mount | Standard LEDs - SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Type | Orange; Orange | Orange | Orange; Orange | Orange; Orange | |
| Peak Wavelength | 605 nm (6050 Å) | 611 nm (6110 Å) | 611 nm (6110 Å) | 605 nm (6050 Å) | |
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | |
| Forward Voltage | 2 volts | 2 volts | 2 volts | 2 volts | |
| Lens Type | Flat Lens | Flat Lens | Flat Lens |