Lite-On Electronics, Inc. LED Indication - Discrete LTL911VRKSA

Description
"Red 631nm LED Indication - Discrete 2.15V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Red 631nm LED Indication - Discrete 2.15V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1505-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1505-ND
LED Indication - Discrete 160-1505-ND
"Red 631nm LED Indication - Discrete 2.15V 4-DIP (0.200"", 5.08mm)"

"Red 631nm LED Indication - Discrete 2.15V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL911VRKSA
Standard LEDs - Through Hole LTL911VRKSA
Standard LEDs - Through Hole Red clear lens 631nm 70 degree

Standard LEDs - Through Hole Red clear lens 631nm 70 degree

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1505-ND LTL911VRKSA
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Red
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details