Micropac Industries, Inc. LED Emitter 62074-101

Description
The 62074 Light Emitting Diodes are designed to interface with multimode fibers from 50/125 to 200/230 microns. These LED’s convert electrical current into optical power that can be used in fiber optic communication. This series provides high irradiance and is mounted on a TO-46 header with metal protective cap. Available binned to customer specifications and/or screened to MIL-PRF-19500. Features: · Hermetically Sealed · High Radiant Output for Fiber Optic Applications · High Speed
Description
The 62074 Light Emitting Diodes are designed to interface with multimode fibers from 50/125 to 200/230 microns. These LED’s convert electrical current into optical power that can be used in fiber optic communication. This series provides high irradiance and is mounted on a TO-46 header with metal protective cap. Available binned to customer specifications and/or screened to MIL-PRF-19500. Features: · Hermetically Sealed · High Radiant Output for Fiber Optic Applications · High Speed

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
LED Emitter
62074-101
LED Emitter 62074-101
The 62074 Light Emitting Diodes are designed to interface with multimode fibers from 50/125 to 200/230 microns. These LED’s convert electrical current into optical power that can be used in fiber optic communication. This series provides high irradiance and is mounted on a TO-46 header with metal protective cap. Available binned to customer specifications and/or screened to MIL-PRF-19500. Features: · Hermetically Sealed · High Radiant Output for Fiber Optic Applications · High Speed

The 62074 Light Emitting Diodes are designed to interface with multimode fibers from 50/125 to 200/230 microns. These
LED’s convert electrical current into optical power that can be used in fiber optic communication. This series provides high irradiance and is mounted on a TO-46 header with metal protective cap. Available binned to customer specifications and/or screened to MIL-PRF-19500.

Features:
· Hermetically Sealed
· High Radiant Output for Fiber Optic Applications
· High Speed

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 62074-101
Product Name LED Emitter
LED Package: TO-46
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 0.1500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
View Details
LED White Lighting - 1416-L128-1890HA35000B5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 1800 K
View Details