Green 529nm LED Indication - Discrete 3.1V Radial
Win Source Part Number: 1178172-LTL2P3TGZ2KS
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 500
Configuration: Standard
Viewing Angle: 23°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 21500mcd
Voltage - Forward (Vf) (Typ): 3.1V
Current - Test: 20mA
Wavelength - Dominant: 529nm
Wavelength - Peak: 532nm
Height (Max): 12.50mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Base Product Number: LTL2P3
Standard LEDs - Through Hole Green/ Water Clear 525-532.5nm16000mcd
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | LTL2P3TGZ2KS-ND | 1178172-LTL2P3TGZ2KS | LTL2P3TGZ2KS |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | Radial | ||
| LED Type | Green | Green; Green | |
| Peak Wavelength | 532 nm (5320 Å) | 529 nm (5290 Å) | |
| Viewing Angle | 23 degrees | 23 degrees |