Lite-On Electronics, Inc. LED Indication - Discrete LTL2H3VEKNT

Description
Red 624nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1672-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1672-ND
LED Indication - Discrete 160-1672-ND
Red 624nm LED Indication - Discrete 2V Radial

Red 624nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL2H3VEKNT
Standard LEDs - Through Hole LTL2H3VEKNT
Standard LEDs - Through Hole Red Clear 624nm

Standard LEDs - Through Hole Red Clear 624nm

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1672-ND LTL2H3VEKNT
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-4090CB3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers