Broadcom Inc. Led, 1W, Blue, 18Lm; Product Range Broadcom ASMT-JB11-NMP01

Description
LED, 1W, BLUE, 18LM; Product Range:-; LED Colour:Blue; Wavelength Typ:470nm; Viewing Angle:165°; Luminous Flux @ Test:23.5lm; Forward Current If Max:500mA; Forward Current @ Test:350mA; Forward Voltage @ Test:3.2V; Luminous IntensityRoHS Compliant: Yes
Description
LED, 1W, BLUE, 18LM; Product Range:-; LED Colour:Blue; Wavelength Typ:470nm; Viewing Angle:165°; Luminous Flux @ Test:23.5lm; Forward Current If Max:500mA; Forward Current @ Test:350mA; Forward Voltage @ Test:3.2V; Luminous IntensityRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, 1W, Blue, 18Lm; Product Range Broadcom - 36AJ8255 - Newark, An Avnet Company
Chicago, IL, United States
Led, 1W, Blue, 18Lm; Product Range Broadcom
36AJ8255
Led, 1W, Blue, 18Lm; Product Range Broadcom 36AJ8255
LED, 1W, BLUE, 18LM; Product Range:-; LED Colour:Blue; Wavelength Typ:470nm; Viewing Angle:165°; Luminous Flux @ Test:23.5lm; Forward Current If Max:500mA; Forward Current @ Test:350mA; Forward Voltage @ Test:3.2V; Luminous IntensityRoHS Compliant: Yes

LED, 1W, BLUE, 18LM; Product Range:-; LED Colour:Blue; Wavelength Typ:470nm; Viewing Angle:165°; Luminous Flux @ Test:23.5lm; Forward Current If Max:500mA; Forward Current @ Test:350mA; Forward Voltage @ Test:3.2V; Luminous IntensityRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 36AJ8255
Product Name Led, 1W, Blue, 18Lm; Product Range Broadcom
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details
Led, 1W, Aveon, Amber, 50Lm; Led Colour Broadcom - 36AJ8243 - Newark, An Avnet Company
Specs
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 140 degrees
Forward Voltage 2.1 volts
View Details