Manufacturer: Lite-On Inc.
Win Source Part Number: 1331818-LTL-10223W
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Red
Standard Package: 1,000
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 60°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 60mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Wavelength - Dominant: 623nm
Wavelength - Peak: 635nm
Height (Max): 7.20mm
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 4.75mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Other Part Number: LT1087,LTL10223W,160
Base Product Number: LTL-10223
RoHS Status: ROHS3 Compliant
Red 623nm LED Indication - Discrete 2V Radial
Standard LEDs - Through Hole Red Diffused
10mA 60mcd 红色透镜 623nm Red 60° 4.7mm圆形灯头 2V Plugin,D=4.7mm Light Emitting Diodes (LED) ROHS
| Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1331818-LTL-10223W | 160-1087-ND | 456-LTL-10223W | LTL-10223W | LTL-10223W |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete | LED RED DIFFUSED T/H | Standard LEDs - Through Hole | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Type | Red; Red | Red | Red; Red | Red; Red | |
| Peak Wavelength | 623 nm (6230 Å) | 635 nm (6350 Å) | 635 nm (6350 Å) | 623 nm (6230 Å) | |
| Viewing Angle | 60 degrees | 60 degrees | 60 degrees | 60 degrees | |
| Forward Voltage | 2 volts | 2 volts | 2 volts | 2 volts | |
| Lens Type | Domed Lens | Domed Lens | Domed Lens |