Ebinger Manufacturing Corp. Conduit Hanger E9BA

Description
CONDUIT HANGER WITH BOLT ASSEMBLY TYPE STEEL MATERIAL ZINC PLATED FINISH 10 STANDARD PACKAGE #9 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 4 INCH RIGID/EMT CONDUIT TYPE
Datasheet
Description
CONDUIT HANGER WITH BOLT ASSEMBLY TYPE STEEL MATERIAL ZINC PLATED FINISH 10 STANDARD PACKAGE #9 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 4 INCH RIGID/EMT CONDUIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - E9BA - Ebinger Manufacturing Corp.
Brighton, MI, USA
Conduit Hanger
E9BA
Conduit Hanger E9BA
CONDUIT HANGER WITH BOLT ASSEMBLY TYPE STEEL MATERIAL ZINC PLATED FINISH 10 STANDARD PACKAGE #9 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 4 INCH RIGID/EMT CONDUIT TYPE
  • CONDUIT HANGER WITH BOLT ASSEMBLY TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 10 STANDARD PACKAGE
  • #9 TRADE SIZE
  • 1/4 INCH (BOLT) MOUNTING HOLE SIZE
  • 4 INCH RIGID/EMT CONDUIT TYPE
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Pipe Hangers and Conduit Hangers
Product Number E9BA
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1984 lbs (0.0900 kg)
View Details
Conduit Hanger - E2BA - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Horizontal Clamp Type 43 - 43 76 .. - Lisega SE
Specs
Hanger Type Split Ring Hanger
Support Type Pipe Clamp
Material of Construction Carbon Steel
View Details
Conduit Hanger - H9WBS - O-Z/Gedney
Specs
Material of Construction Steel
View Details